Kosmek USA Ltd. Datasheets for Robotic Tool Changers

Robotic tool changers attach various working tools to the end of a robots arm.
Robotic Tool Changers: Learn more

Product Name Notes
25kg-Payload Robotic Hand Changer for Hollow-Arm Robot Directly Mounted to YASKAWA MOTOMAN-GP25(GP12)
Compact Tool Changer Suitable for 0.5~1kg Payload Robots No Backlash at Connection (Repeatability:5μm), High Rigidity (Durable for Bending and Twisting) Long Operational Life (Durability of more than 1 million cycles)...
Connectс Robot and Robotic Hand Changer ! Saves Design Time and Costs ! Based on ISO Mounting Pattern!
High-accuracy Robotic Hand Changer enables multiple functions of robots and setup time reduction. It enhances the productivity of automated production line.
High-precision Robotic Hand Changer with many features enables multiple functions of robots and setup time reduction. It enhances the productivity of automated production line. No Backlash at Connection (Repeatability:3μm), High...
Manual Robotic Tool Changer to exchange hands and tools of the robot end.
Payload Line-up : 80kg/120kg/180kg/300 kg. Applicable to ISO Mounting Pattern. Super-Thin Clamped state dimension SWL0800:53mm SWL1200:62mm SWL1800 :70mm SWL3000:83mm Direct Mounting on Robots Applicable to ISO Mounting Pattern. Fall Prevention Mechanically holds...
Ultra-Smooth Action, High Lock Holding Force, Quick Mount Directly Mounted on KOSMEK Robotic Hand Changer model SWR!