2-jaw self-centering angular pneumatic sprue gripper, series DD
• Single acting with spring opening.
• Very high closing force.
• Several mounting accessories.
• Optional magnetic sensors.
• Steel jaws.
• FDA-H1 food-grade grease.
• Protection against the entry of small foreign bodies.
• Heavy-duty end-strokes.
GIMATIC S.r.l. | |
---|---|
Product Category | Grippers |
Product Number | DD Series |
Product Name | 2-Jaw Self-Centering Angular Pneumatic Sprue Gripper |
Style | Angular |
Actuation | Pneumatic |
Number of Grips | 2 |
Action | Single |