The QS3244 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT244 , 74F244, 74ALS / AS / LS244 8-bit drivers. The low ON resistance (5 ohm) of the 3244 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3244 operates at -40C to +85C.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 027034-QS3244QG8
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Integrated Device Technology | Win Source Electronics | |
---|---|---|
Product Category | Logic Signal Switches | IC Analog Multiplexers |
Product Number | QS3244QG8 | 027034-QS3244QG8 |
Product Name | High-Speed CMOS QuickSwitch 8-Bit Bus Switch | Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3244QG8 |
Supply Voltage (VS) | 5 volts | 4.75 to 5.25 volts |