Sullair Corporation Datasheets for Air Compressors

Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.
Air Compressors: Learn more

Product Name Notes
Designed to meet your outdoor stationary needs, our Open Frame series of compressors come standard with a weatherproof instrument panel, two-stage filters with safety elements, our AWF™ all-weather compressor fluid,...
F-series centrifugal compressors are high performance, custom designed compressors to meet your specific needs. Features: 100% oil-free air Highly efficient design to reduce energy usage Horizontal split design gearbox allowing...
Sullair 1300 Tier 3 rotary screw portable air compressor delivers ... Unit is designed for reliability and total accessibility. Powered by a Tier 3 emissions compliant Caterpillar engine. Mounting options...
Sullair 300 rotary screw portable air compressors. Available with a choice of Caterpillar or John Deere engines, this product family features a diagnostic electronic control system with user-friendly gauges and...
Sullair 900 Tier 3 rotary screw portable air compressor delivers.. Unit is designed for reliability and total accessibility. Powered by a Tier 3 emissions compliant Caterpillar engine. Mounting options are...
Sullair Centrifugal Compressors are designed to be installed — and run. The compressor is equipped with many features that are packaged as standard — minimizing installation time. Features: Non-contacting internal...
Sullair’s 125 – 350 hp offering of lubricated stationary compressors offer higher air volumes backed by more robust constant and variable speed drives with single-stage and two-stage rotary screw compression.
Sullair’s 400 – 600 hp two-stage rotary screw stationary compressors offer the highest volumes of compressed air for large air applications. Compression is divided between two stages of rotary screws,...
Sullair’s 5 – 25 hp stationary compressors feature the S-energy® series of Performance Air System packages for smaller shops and factories. The ES-6 Encapsulated and ShopTek™ Lubricated air compressors can...
Sullair’s 60 – 100 hp stationary compressors feature the S-energy® series of quiet running, small footprint lubricated compressors with performance air systems. S-energy® compressors offer Sullair reliability in the most...
The Sullair 550 Single Axle rotary screw portable air compressors delivers. Unit is designed for reliability and total accessibility. Powered a choice of a Caterpillar or John Deere engine. Mounting...
The Sullair OFS Series of air compressors utilizes proprietary rotary screw technology in providing 100% oil free air. Available in horsepower ranges from 100 to 350 hp (75 to 261...
The workhorse of our elite mobile fleet, the Sullair 185 is reimagined with key features and critical advantages. We listened to your wants and needs, incorporating a variety of valued...