Sullair Corporation Datasheets for Compressed Air Dryers
Compressed air dryers utilize technologies such as refrigeration, desiccant adsorption, and membrane filtration to remove contaminants, particularly water, from the air.
Compressed Air Dryers: Learn more
| Product Name | Notes |
|---|---|
| In Sullairs specialty design desiccant air dryers, Sullair uses high quality desiccant material to adsorb water vapor from the compressed air. These dryers are made high quality components and designed... | |
| RDHL Desiccant Heatless Series (600 – 2050 scfm • 17.0 – 58.0 m³/min) Rated at −40°F (-40°C) dew point at 100 psig (6.9 bar), these dryers are mounted on draggable... | |
| Refrigerated dryers are designed for installations where pipeline temperatures are not expected to go below 35°F (2°C). These dryers cool compressed air by mechanical refrigeration, removing the moisture and assuring... |