ebm-papst Inc. Axial Compact DC Fans 252 N

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axial Compact DC Fans - 252 N - ebm-papst Inc.
Farmington, CT, United States
Axial Compact DC Fans
252 N
Axial Compact DC Fans 252 N
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Supplier's Site

Technical Specifications

  ebm-papst Inc.
Product Category Electronic Cooling Fans
Product Number 252 N
Product Name Axial Compact DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2 SCFM (3.4 m³/hr)
Maximum Sound Level 15 dbA
Nominal Voltage 12 volts
Voltage Range 10 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Compact DC Fans - 412 JH - ebm-papst Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13 SCFM (22.1 m³/hr)
Maximum Sound Level 43 dbA
View Details
Axial Compact AC Fans - 8880 A - ebm-papst Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.1 SCFM (29.07 m³/hr)
Maximum Sound Level 26 dbA
View Details
Axial Compact DC Fans - 614 NML - ebm-papst Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.7 SCFM (24.99 m³/hr)
Maximum Sound Level 19 dbA
View Details
Axial Compact DC Fans - 422JM - ebm-papst Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Maximum Sound Level 42 dbA
View Details
5 suppliers