ebm-papst Inc. Axial Compact DC Fans 422JM

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact DC Fans - 422JM - ebm-papst Inc.
Farmington, CT, United States
Axial Compact DC Fans
422JM
Axial Compact DC Fans 422JM
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
DC Brushless Fans (BLDC) - 381-2713-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2713-ND
DC Brushless Fans (BLDC) 381-2713-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 14.1 CFM (0.395m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 14.1 CFM (0.395m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 560834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
560834
Axial Fans 560834
ebm-papst 422JM DC Axial Fans

ebm-papst 422JM DC Axial Fans

Supplier's Site
Axial Fan, 40Mm, 12Vdc, 14.12Cfm, 42Dba; Supply Voltage Vdc Ebm-Papst - 26Y9205 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 14.12Cfm, 42Dba; Supply Voltage Vdc Ebm-Papst
26Y9205
Axial Fan, 40Mm, 12Vdc, 14.12Cfm, 42Dba; Supply Voltage Vdc Ebm-Papst 26Y9205
AXIAL FAN, 40MM, 12VDC, 14.12CFM, 42DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.12CFM; Noise Rating:42dBA; Power Rating:2.5W RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 14.12CFM, 42DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.12CFM; Noise Rating:42dBA; Power Rating:2.5W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 422JM - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
422JM
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 422JM
FAN AXIAL 40X28MM 12VDC WIRE

FAN AXIAL 40X28MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
422JM
DC Fans 422JM
DC Fans DC Tubeaxial Fan, 40x40x28mm, 12VDC, 14.2CFM, 2.5W, 11100RPM, 42dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 40x40x28mm, 12VDC, 14.2CFM, 2.5W, 11100RPM, 42dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 422JM 381-2713-ND 560834 26Y9205 422JM 422JM
Product Name Axial Compact DC Fans DC Brushless Fans (BLDC) Axial Fans Axial Fan, 40Mm, 12Vdc, 14.12Cfm, 42Dba; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr) 14.1 SCFM (23.97 m³/hr) 14.12 SCFM (24 m³/hr) 14.12 SCFM (24 m³/hr) 14.1 SCFM (23.97 m³/hr)
Maximum Sound Level 42 dbA 42 dbA 42 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Voltage Range 8 to 13.8 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Receptacle, 250V/6.3A Max., For Germany Rohs Compliant Stego - 82K8785 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N86-40053 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3450 SCFM (5864 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 2804596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.46 SCFM (36.48 m³/hr)
Nominal Voltage 12 volts
View Details