The operating point of the diagonal compact fan, compared to the axial compact fan, lies in a higher pressure range. The new diagonal compact fans offer more pressure with a significantly higher air flow. This makes them the perfect technology for cooling-intensive applications in tightly spaced components.
ebm-papst Inc. | |
---|---|
Product Category | Electronic Cooling Fans |
Product Number | K3G200-BDA2-02 |
Product Name | DC Diagonal Compact Fans |
Application | Industrial/Commercial Fans and Blowers |
Maximum Air Flow | 471 SCFM (800 m³/hr) |
Nominal Voltage | 48 volts |
Voltage Range | 36 to 57 volts |
Blower/Fan Type | Axial Fan |