ebm-papst Inc. GreenTech EC Compact Tubeaxial Fans ACi 4420

Description
The ACi 4400 with GreenTech EC technology achieves an air flow of 180 m³/h and a maximum pressure of 74.7 Pa with operating noise of 42 dB(A) and a power consumption of just 4.4 W (65% efficiency of drive motor). It is available off the shelf in a range of speeds versions. The service life is more than 62,500 hours (at 40 °C). Strands or flat plugs that can be configured as necessary and a weight of 250 g makes it suitable for many different applications. Approvals in accordance with VDE 0850, UL, CSA and CCC standards have been obtained. The operating temperature of the fan ranges from -20 to +75 °C. The input voltage of the 230 V (50/60 Hz) version is 195 - 265 V, while the 115 V (50/60 Hz) version operates between 85 and 132 V.
Description
The ACi 4400 with GreenTech EC technology achieves an air flow of 180 m³/h and a maximum pressure of 74.7 Pa with operating noise of 42 dB(A) and a power consumption of just 4.4 W (65% efficiency of drive motor). It is available off the shelf in a range of speeds versions. The service life is more than 62,500 hours (at 40 °C). Strands or flat plugs that can be configured as necessary and a weight of 250 g makes it suitable for many different applications. Approvals in accordance with VDE 0850, UL, CSA and CCC standards have been obtained. The operating temperature of the fan ranges from -20 to +75 °C. The input voltage of the 230 V (50/60 Hz) version is 195 - 265 V, while the 115 V (50/60 Hz) version operates between 85 and 132 V.

Suppliers

Company
Product
Description
Supplier Links
GreenTech EC Compact Tubeaxial Fans - ACi 4420 - ebm-papst Inc.
Farmington, CT, United States
GreenTech EC Compact Tubeaxial Fans
ACi 4420
GreenTech EC Compact Tubeaxial Fans ACi 4420
The ACi 4400 with GreenTech EC technology achieves an air flow of 180 m³/h and a maximum pressure of 74.7 Pa with operating noise of 42 dB(A) and a power consumption of just 4.4 W (65% efficiency of drive motor). It is available off the shelf in a range of speeds versions. The service life is more than 62,500 hours (at 40 °C). Strands or flat plugs that can be configured as necessary and a weight of 250 g makes it suitable for many different applications. Approvals in accordance with VDE 0850, UL, CSA and CCC standards have been obtained. The operating temperature of the fan ranges from -20 to +75 °C. The input voltage of the 230 V (50/60 Hz) version is 195 - 265 V, while the 115 V (50/60 Hz) version operates between 85 and 132 V.

The ACi 4400 with GreenTech EC technology achieves an air flow of 180 m³/h and a maximum pressure of 74.7 Pa with operating noise of 42 dB(A) and a power consumption of just 4.4 W (65% efficiency of drive motor). It is available off the shelf in a range of speeds versions. The service life is more than 62,500 hours (at 40 °C). Strands or flat plugs that can be configured as necessary and a weight of 250 g makes it suitable for many different applications. Approvals in accordance with VDE 0850, UL, CSA and CCC standards have been obtained. The operating temperature of the fan ranges from -20 to +75 °C. The input voltage of the 230 V (50/60 Hz) version is 195 - 265 V, while the 115 V (50/60 Hz) version operates between 85 and 132 V.

Buy Now

Technical Specifications

  ebm-papst Inc.
Product Category Electronic Cooling Fans
Product Number ACi 4420
Product Name GreenTech EC Compact Tubeaxial Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr)
Maximum Sound Level 42 dbA
Nominal Voltage 240 volts
Voltage Range 85 to 132 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21823042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
DC Brushless Fans (BLDC) - FAD1-05010BAHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
Filter Fan, 4.92 X 4.92, 32/24 Cfm, 48 Vdc Rohs Compliant Stego - 70M7783 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 148DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 237 SCFM (403 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details