ORION Fans AC Fans OD1232-SPOT/DIN

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1142-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 120VAC Square - 120mm L x 120mm H Ball 120.0 CFM (3.36m³/min) Cord and Plug

Fan Tubeaxial 120VAC Square - 120mm L x 120mm H Ball 120.0 CFM (3.36m³/min) Cord and Plug

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans Spot Cooling with 120x32mm Fan, 120VAC/60Hz Input, 65CFM at 25C/120CFM at 40C, 19A, 47dBA, 3750RPM, Din Rail Mount

AC Fans Spot Cooling with 120x32mm Fan, 120VAC/60Hz Input, 65CFM at 25C/120CFM at 40C, 19A, 47dBA, 3750RPM, Din Rail Mount

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - OD1232-SPOT/DIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
OD1232-SPOT/DIN
Fans, Thermal Management - Fans - AC Fans OD1232-SPOT/DIN
FAN AXIAL 120X32MM BALL 120VAC

FAN AXIAL 120X32MM BALL 120VAC

Supplier's Site
FAN AC 120x32mm 120VAC 115cfm - OD1232-SPOT/DIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 120x32mm 120VAC 115cfm
OD1232-SPOT/DIN
FAN AC 120x32mm 120VAC 115cfm OD1232-SPOT/DIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Cool Fan Kit, 120Mm Fan, 120Cfm; Kit Contents Orion Fans - 36AJ7521 - Newark, An Avnet Company
Chicago, IL, United States
Cool Fan Kit, 120Mm Fan, 120Cfm; Kit Contents Orion Fans
36AJ7521
Cool Fan Kit, 120Mm Fan, 120Cfm; Kit Contents Orion Fans 36AJ7521
COOL FAN KIT, 120MM FAN, 120CFM; Kit Contents:120x32mm OD1232-SPOT Fan, 2x Fan Guards, DIN Rail, Mounting Bracket & Screws, Power Adaptor, Tape; Flow Rate - Imperial:120CFM; Flow Rate - Metric:3.4m³/min RoHS Compliant: Yes

COOL FAN KIT, 120MM FAN, 120CFM; Kit Contents:120x32mm OD1232-SPOT Fan, 2x Fan Guards, DIN Rail, Mounting Bracket & Screws, Power Adaptor, Tape; Flow Rate - Imperial:120CFM; Flow Rate - Metric:3.4m³/min RoHS Compliant: Yes

Supplier's Site
Fan;Kit;Incl.Guard,DIN Rail;Mtg Tape;Hdwr;AC;120V;19W;65/120CFM;1600RPM;120x32mm - 70103513 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;Kit;Incl.Guard,DIN Rail;Mtg Tape;Hdwr;AC;120V;19W;65/120CFM;1600RPM;120x32mm
70103513
Fan;Kit;Incl.Guard,DIN Rail;Mtg Tape;Hdwr;AC;120V;19W;65/120CFM;1600RPM;120x32mm 70103513
Provides cooling solutions for “hot spots” within enclosed spaces. OD1232-SPOT is a brushless DC fan with auto restart and is polarity protected. Add to any existing cabinet to increase airflow to specific areas. This fan will operate at low to medium speed and will increase speed as more cooling is necessary in the application. Made from PBT, UL94V-O plastic. 60,000 L10 life expectancy. This addition of the kit (OD1232-SPOT/DIN) includes: 120 VAC-12 VDC @ 1 A power adapter, 2 finger guards, 6" DIN Rail, 6" Double sided mounting tape and hardware for mounting. Specifications and Features: Voltage Input: 120 VAC 60 Hz Input Power: 19 W DC Nominal Current: 0.60 A DC Locked Current: 0.05 A Rated Speed (RPM): 1600 Max. (40°C) Airflow (CFM)/Temp: 65~120/25°C~ 40°C Noise Level: 47 dB Max. Static Pressure: 0.43" H2O Bearing System: Dual Ball Bearing Frame and Impeller: PBT, UL94V-O Plastic Motor: Brushless DC, Auto Re-Start, Polarity Protected. Thermal Control Insulation Resistance: 10 Mohm Between Leadwire and Frame (500 VDC) Dielectric Strength: 5 mA Max at 1500 VAC for 1 Minute Between the Leadwire and Frame Operation Temperature: –10°C~+70°C Life (L10): 60000 Hours

Provides cooling solutions for “hot spots” within enclosed spaces. OD1232-SPOT is a brushless DC fan with auto restart and is polarity protected. Add to any existing cabinet to increase airflow to specific areas. This fan will operate at low to medium speed and will increase speed as more cooling is necessary in the application. Made from PBT, UL94V-O plastic. 60,000 L10 life expectancy. This addition of the kit (OD1232-SPOT/DIN) includes: 120 VAC-12 VDC @ 1 A power adapter, 2 finger guards, 6" DIN Rail, 6" Double sided mounting tape and hardware for mounting.
Specifications and Features:

  • Voltage Input: 120 VAC 60 Hz
  • Input Power: 19 W
  • DC Nominal Current: 0.60 A
  • DC Locked Current: 0.05 A
  • Rated Speed (RPM): 1600 Max. (40°C)
  • Airflow (CFM)/Temp: 65~120/25°C~ 40°C
  • Noise Level: 47 dB
  • Max. Static Pressure: 0.43" H2O
  • Bearing System: Dual Ball Bearing
  • Frame and Impeller: PBT, UL94V-O Plastic
  • Motor: Brushless DC, Auto Re-Start, Polarity Protected. Thermal Control
  • Insulation Resistance: 10 Mohm Between Leadwire and Frame (500 VDC)
  • Dielectric Strength: 5 mA Max at 1500 VAC for 1 Minute Between the Leadwire and Frame
  • Operation Temperature: –10°C~+70°C
  • Life (L10): 60000 Hours
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1142-ND OD1232-SPOT/DIN OD1232-SPOT/DIN OD1232-SPOT/DIN 36AJ7521 70103513
Product Name AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans FAN AC 120x32mm 120VAC 115cfm Cool Fan Kit, 120Mm Fan, 120Cfm; Kit Contents Orion Fans Fan;Kit;Incl.Guard,DIN Rail;Mtg Tape;Hdwr;AC;120V;19W;65/120CFM;1600RPM;120x32mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr) 115 SCFM (195 m³/hr) 120 SCFM (204 m³/hr) 65 to 120 SCFM (110 to 204 m³/hr)
Maximum Static Pressure 0.4300 in H2O (0.8034 Torr) 0.4300 in H2O (0.8034 Torr)
Maximum Sound Level 20 to 47 dbA 20 to 47 dbA 47 dbA
Nominal Voltage 120 volts 120 volts 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

40x40x20mm, 12 VDC, 4.489 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020CHAW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.49 SCFM (7.63 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
4 suppliers
 - 1018800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Diameter 9.84 inch (250 mm)
View Details
12.5
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 500 SCFM (850 m³/hr)
Blower/Fan Type Filter Fan
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details