Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 37.1 CFM (1.04m³/min) 2 Wire Leads
FAN AXIAL 80X37.6MM 24VDC WIRE
DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
Product Number | 2223-CFM-8038B-230-387-ND | CFM-8038B-230-387 |
Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
Application | Industrial/Commercial Fans and Blowers | |
Maximum Air Flow | 37.1 SCFM (63.06 m³/hr) | 37.1 SCFM (63.06 m³/hr) |
Maximum Static Pressure | 0.2100 in H2O (0.3923 Torr) | |
Maximum Sound Level | 38.7 dbA | 38.7 dbA |
Nominal Voltage | 24 volts | 24 volts |