TiMOTION Technology Compact Economical Linear Actuators for Medical Application TA7 Series

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Economical Linear Actuators for Medical Application - TA7 Series - TiMOTION Technology
New Taipei City, Taiwan
Compact Economical Linear Actuators for Medical Application
TA7 Series
Compact Economical Linear Actuators for Medical Application TA7 Series
TiMOTION’s TA7 series linear actuator is an economical choice for applications requiring a compact, long life linear actuator. The TA7’s design is compliant with key standards such as CB (3rd medical electrical equipment), IEC60601-1, RoHS, and noise level testing approved by SGS. In addition, the TA7 linear actuator is available with optional IP rating 54 or 66W rating. Medical equipment and furniture are typical applications for the TA7 series linear actuator. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum load: 10,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition) Minimum installation dimension: stroke+171mm Color: black or grey IP rating: Up to IP66W Certificate: IEC60601-1, ES60601-1, EN 61000-6-1, EN 61000-6-3 Operational temperature range: +5°C~+45°C Options: Safety nut, Hall/Reed sensor(s)

TiMOTION’s TA7 series linear actuator is an economical choice for applications requiring a compact, long life linear actuator. The TA7’s design is compliant with key standards such as CB (3rd medical electrical equipment), IEC60601-1, RoHS, and noise level testing approved by SGS. In addition, the TA7 linear actuator is available with optional IP rating 54 or 66W rating. Medical equipment and furniture are typical applications for the TA7 series linear actuator.

General Features

  • Voltage of motor: 12V DC, 24V DC, or 36V DC
  • Maximum load: 10,000N in push
  • Maximum load: 4,000N in pull
  • Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition)
  • Minimum installation dimension: stroke+171mm
  • Color: black or grey
  • IP rating: Up to IP66W
  • Certificate: IEC60601-1, ES60601-1, EN 61000-6-1, EN 61000-6-3
  • Operational temperature range: +5°C~+45°C
  • Options: Safety nut, Hall/Reed sensor(s)
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA7 Series
Product Name Compact Economical Linear Actuators for Medical Application
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 to 35.43 inch (25 to 900 mm)
Rated Speed 1.54 in/sec (2.34 m/min)
Rated Force 2248 lbs (1020 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion Actuator - TY Series - THK America, Inc.
Specs
Device Type Rodless
Actuation Type Electrical
Drive Type Ball Screw
View Details
GRC Guide Rod Cylinders -  - Compact Automation
Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 2 to 8 inch (50.8 to 203 mm)
View Details
Linear actuator, NEMA size 14, 60 mm travel, 225 N maximum continuous thrust - NA14B60-T4A - Zaber Technologies, Inc.
Specs
Stroke or X-Axis Travel 2.36 inch (60 mm)
Rated Speed 2.36 in/sec (3.6 m/min)
Drive Type Precision lead screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details