RS Components, Ltd. 9181325

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9181325 - RS Components, Ltd.
Corby, Northants, United Kingdom
The L12 series miniature linear actuators from Actuonix are a unique line of actuators designed for a new generation of motion‐enabled products. Never before seen in a device of this size, these tiny linear actuators are an excellent alternative to designing with awkward gears, motors, servos and linkages. The L series of miniature linear actuators are highly flexible, configurable and compact linear motion devices with an optional sophisticated on-board microcontroller. The L12 has an axial design with a powerful drive-train and a rectangular cross section for increased rigidity. The best feature of this actuator however is the broad spectrum of configurations that are available. Series = L12 Maximum Speed No Load = 12mm/s Maximum Stroke Length = 10mm Input Voltage = 12V dc Duty Cycle = 20% IP Rating = IP54 Overall Length Closed = 102mm Weight = 40g Control = S - Limit Switch

The L12 series miniature linear actuators from Actuonix are a unique line of actuators designed for a new generation of motion‐enabled products. Never before seen in a device of this size, these tiny linear actuators are an excellent alternative to designing with awkward gears, motors, servos and linkages. The L series of miniature linear actuators are highly flexible, configurable and compact linear motion devices with an optional sophisticated on-board microcontroller. The L12 has an axial design with a powerful drive-train and a rectangular cross section for increased rigidity. The best feature of this actuator however is the broad spectrum of configurations that are available.
Series = L12
Maximum Speed No Load = 12mm/s
Maximum Stroke Length = 10mm
Input Voltage = 12V dc
Duty Cycle = 20%
IP Rating = IP54
Overall Length Closed = 102mm
Weight = 40g
Control = S - Limit Switch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Actuators
Product Number 9181325
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

 - 4540990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 1.89 inch (48 mm)
Rated Force 6.32 lbs (2.86 kg)
View Details
 - 9181366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Rod Type
Stroke or X-Axis Travel 5.51 inch (140 mm)
Rated Speed 1.26 in/sec (1.92 m/min)
View Details
 - 1259873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
 - 1259871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 7.87 inch (200 mm)
View Details