Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications.
Features:
Joyce/Dayton Corp. | |
---|---|
Product Category | Linear Actuators |
Product Number | MA1527B1115 |
Product Name | Multipurpose Actuators |
Device Type | Rod Type |
Actuation Type | Electrical |
Stroke or X-Axis Travel | 6 inch (152 mm) |
Rated Speed | 1.07 in/sec (1.63 m/min) |
Rated Force | 337 lbs (153 kg) |