KM Series actuators employ a lower cost planetary roller screw design suited for applications that do not require the long life offered in the KX Series. This option still provides twice the life of similarly sized ball screw actuators along with the efficiency and resistance to shock associated with roller screws.
Exlar | |
---|---|
Product Category | Linear Actuators |
Product Number | KM75-10 |
Product Name | Electric Linear Actuator |
Device Type | Rod Type |
Actuation Type | Electrical |
Stroke or X-Axis Travel | 0.0787 to 48.23 inch (2 to 1225 mm) |
Rated Speed | 26.3 in/sec (40.08 m/min) |
Rated Force | 1250 lbs (567 kg) |