Compact Automation Datasheets for Hydraulic Rotary Actuators
Hydraulic rotary actuators use a pressurized, incompressible fluid to rotate mechanical components.
Hydraulic Rotary Actuators: Learn more
| Product Name | Notes |
|---|---|
| Features: 16 base Comp-Act® s with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. | |
| Features: 15 base Comp-Act® s with torque outputs from 9 in.lbs to 100 in.lbs. Rotations 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth... | |
| Features: 25 base Comp-Act® s with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees. One moving part providing: Zero Backlash. No... |