Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain tapped holes and dowel pin holes for precision mounting or fixturing.Standard end plate to stop shaft vibrations.Proximity
Compact lightweight unit with replacable air cylinder. Floating piston rod coupling eliminates cylinder binding.. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Optional stroke adjustment for precise, repetitive operation. Aluminum body and end blocks contain tapped holes and dowel pin holes for precision mounting or fixturing. Standard end plate to stop shaft vibrations. Proximity switches are available to monitor end of stroke position of the body. Optional shock absorbers can be ordered for smooth operation. Series AGT-4 is fully field repairable for cost savings and minimum down time. Repair kits are available for repairs or maintenance.
AGI - American Grippers Inc. | AGI - American Grippers Inc. | |
---|---|---|
Product Category | Linear Slides and Linear Stages | Linear Actuators |
Product Number | AGT-4 | AGT-4 |
Product Name | Powered Slide Linear Thruster | Powered Slide Linear Thruster |
Axis Configuration | X Axis Only; X-Y-Z Axes | |
Stroke or X-Axis Travel | 1 to 8 inch (25.4 to 203 mm) | 1 to 8 inch (25.4 to 203 mm) |
Rated Speed | 40 in/sec (60.96 m/min) | 1 to 40 in/sec (1.52 to 60.96 m/min) |
Carriage Load | 25 lbs (11.34 kg) | |
Orientation | Vertical; Horizontal |