Gast Group Datasheets for Air Motors
Air motors are powered by compressed air. They operate at relatively high speeds in industrial and spark-prohibited applications.
Air Motors: Learn more
| Product Name | Notes |
|---|---|
| By integrating a lubricated Air Motor with an inline or right angle gearbox, the resulting Gear Motor creates greater torque and slower output speed. In addition to being a non-electrical... | |
| Gast Air Motors are designed to thrive in harsher environments. Their lubrication protects internal components and helps carry away smaller particulate, which can evade filtration, while also providing heat dissipation... | |
| No lubrication is necessary for these corrosion resistant air motors. Hub and foot mounting options are available and the units can be mounted in any plane. The compact air motor... |