Gast Group Datasheets for Vacuum Pumps and Vacuum Generators
Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more
| Product Name | Notes |
|---|---|
| Claw pumps contain contactless rotors that are synchronized by gears without any lubricant present. This provides them the benefit of avoiding any residue generated by friction or rubbing during rotation. | |
| For those vacuum applications where a regular vacuum pump may not be preferred, Gast Vacuum Generators provide an excellent alternative. Gast vacuum generators require minimal maintenance and operate very quietly. | |
| Gast diaphragm units require no lubrication making these units ideal for critical applications found in medical facilities, laboratory equipment, air sampling devices, portable gas detectors and dental equipment. Outstanding performance,... | |
| Gast piston air compressors and vacuum pumps are built to withstand the most rugged operating conditions with corrosion-resistant materials used for critical internal parts. Ring design provides consistent flows throughout... | |
| Requiring no lubrication and virtually no maintenance, the Gast full line of Regenerative Blowers for high volume vacuum or compressed air applications offers both motor-mounted and separate drive models. With... | |
| Rotary Vane air compressors and vacuum pumps are used in thousands of applications worldwide. Available in oilless, lubricated, motor-mounted, and separate drive styles, they offer a wide choice of capabilities. | |
| Tanks systems that can be designed to make small pumps do big jobs are a natural extension of the Gast line. Offers oil-less operation to ensure the discharge air remains... | |
| The outstanding performance and flexibility of Gast oilless Rocking Piston air compressors and vacuum pumps, available in standard, twin, and miniature styles, make them the perfect choice for hundreds of... | |
| These rugged compressors offer oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air - making... |