Honeywell International, Inc. Microprocessor Based Control Drive NXS0150C1206

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessor Based Control Drive - NXS0150C1206 - Honeywell International, Inc.
Morristown, NJ, USA
Microprocessor Based Control Drive
NXS0150C1206
Microprocessor Based Control Drive NXS0150C1206
AC TYPE 7.7 INCH W X 9.3 INCH D X 20.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 600 VAC AT 45 TO 66 HZ INPUT VOLTAGE 18 AMPERE OUTPUT CURRENT 600 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE 15 HP INPUT POWER ADJUSTABLE FREQUENCY DRIVE TYPE 15 HP OUTPUT POWER NXS MODEL
  • AC TYPE
  • 7.7 INCH W X 9.3 INCH D X 20.4 INCH H SIZE
  • UL, CUL, CE APPROVAL
  • NEMA 12 ENCLOSURE
  • 600 VAC AT 45 TO 66 HZ INPUT VOLTAGE
  • 18 AMPERE OUTPUT CURRENT
  • 600 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE
  • 15 HP INPUT POWER
  • ADJUSTABLE FREQUENCY DRIVE TYPE
  • 15 HP OUTPUT POWER
  • NXS MODEL
Supplier's Site Datasheet
Microprocessor Based Control Drive - NXS0150C1206 - Honeywell International, Inc.
Morristown, NJ, USA
Microprocessor Based Control Drive
NXS0150C1206
Microprocessor Based Control Drive NXS0150C1206
AC TYPE 7.7 INCH W X 9.3 INCH D X 20.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 600 VAC AT 45 TO 66 HZ INPUT VOLTAGE 18 AMPERE OUTPUT CURRENT 600 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE 15 HP INPUT POWER ADJUSTABLE FREQUENCY DRIVE TYPE 15 HP OUTPUT POWER NXS MODEL
  • AC TYPE
  • 7.7 INCH W X 9.3 INCH D X 20.4 INCH H SIZE
  • UL, CUL, CE APPROVAL
  • NEMA 12 ENCLOSURE
  • 600 VAC AT 45 TO 66 HZ INPUT VOLTAGE
  • 18 AMPERE OUTPUT CURRENT
  • 600 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE
  • 15 HP INPUT POWER
  • ADJUSTABLE FREQUENCY DRIVE TYPE
  • 15 HP OUTPUT POWER
  • NXS MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category AC Motor Drives
Product Number NXS0150C1206
Product Name Microprocessor Based Control Drive
Product Variable Speed; DSP
AC Input 600 volts
Phase   Three Phase
Frequency 50 Hz; 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

36V 2ch Stepping Motor Driver - BD68888MUV - ROHM Semiconductor GmbH
Specs
AC Input 36 volts
Continuous Current 1.65 amps
View Details
Control Drivers for AC Servomotors - EAD-18D-012 - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Motor / System AC Servo
Servo Feedback Hall Effect; Incremental Encoder
Communication RS422; USB
View Details
FRENIC-Ace AC Drive - FRN0004E2S-4GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
2 suppliers
RC03 ACS Driver Module for Low Power Requirement - G-910.RC01 - PI (Physik Instrumente) L.P.
Specs
Product Pulse Width Modulation Drive
Axes 2.0
Motor / System DC Brushed; DC Brushless; Voice Coil
View Details