Honeywell International, Inc. Microprocessor Based Control Drive NXS0040B1202

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessor Based Control Drive - NXS0040B1202 - Honeywell International, Inc.
Morristown, NJ, USA
Microprocessor Based Control Drive
NXS0040B1202
Microprocessor Based Control Drive NXS0040B1202
AC TYPE 5.4 INCH W X 7.5 INCH D X 11.5 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 200 TO 240 VAC AT 45 TO 66 HZ INPUT VOLTAGE 12.5 AMPERE OUTPUT CURRENT 200 TO 240 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE 4 HP INPUT POWER ADJUSTABLE FREQUENCY DRIVE TYPE 4 HP OUTPUT POWER NXS MODEL
  • AC TYPE
  • 5.4 INCH W X 7.5 INCH D X 11.5 INCH H SIZE
  • UL, CUL, CE APPROVAL
  • NEMA 12 ENCLOSURE
  • 200 TO 240 VAC AT 45 TO 66 HZ INPUT VOLTAGE
  • 12.5 AMPERE OUTPUT CURRENT
  • 200 TO 240 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE
  • 4 HP INPUT POWER
  • ADJUSTABLE FREQUENCY DRIVE TYPE
  • 4 HP OUTPUT POWER
  • NXS MODEL
Supplier's Site Datasheet
Microprocessor Based Control Drive - NXS0040B1202 - Honeywell International, Inc.
Morristown, NJ, USA
Microprocessor Based Control Drive
NXS0040B1202
Microprocessor Based Control Drive NXS0040B1202
AC TYPE 5.4 INCH W X 7.5 INCH D X 11.5 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 200 TO 240 VAC AT 45 TO 66 HZ INPUT VOLTAGE 12.5 AMPERE OUTPUT CURRENT 200 TO 240 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE 4 HP INPUT POWER ADJUSTABLE FREQUENCY DRIVE TYPE 4 HP OUTPUT POWER NXS MODEL
  • AC TYPE
  • 5.4 INCH W X 7.5 INCH D X 11.5 INCH H SIZE
  • UL, CUL, CE APPROVAL
  • NEMA 12 ENCLOSURE
  • 200 TO 240 VAC AT 45 TO 66 HZ INPUT VOLTAGE
  • 12.5 AMPERE OUTPUT CURRENT
  • 200 TO 240 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE
  • 4 HP INPUT POWER
  • ADJUSTABLE FREQUENCY DRIVE TYPE
  • 4 HP OUTPUT POWER
  • NXS MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category AC Motor Drives
Product Number NXS0040B1202
Product Name Microprocessor Based Control Drive
Product Variable Speed; DSP
AC Input 200 to 240 volts
Phase   Single Phase
Frequency 50 Hz; 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase Full-Wave 1Hall Fan Motor Driver - BD63241FV - ROHM Semiconductor GmbH
Specs
AC Input 20 volts
Continuous Current 1 amps
View Details
FRENIC-MEGA AC Drive - FRN600G1S-4U‡ - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
AC Drive - 20AB9P6F0AYNANC0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 240 volts
Phase   Three Phase
View Details