Bison Gear and Engineering DC Motor Drive - SCR DC REGEN Chassis 170-303-0003

Description
Bison’s Regen Drives consist of full-wave, four-quadrant regenerative SCR controls to provide smooth motoring and braking torque for brush-type DC motors. Control motors from 1/20 through 1 HP for single or bi-directional variable speed, without using mechanical contactors. Speed Range and Regulation: 1% regulation over 50:1 speed range. 1% regulation over 60:1 speed range with the addition of a tachometer for feedback. 4 Quadrant Reversing: Regenerative / 4 quadrant drives have the ability to perform quick, contactorless, reversing on-the-fly. Stopping Modes: User can decelerate (N.O.), regeneratively brake (N.O.) or coast the motor to a stop (N.O.). User can also decelerate to minimum speed (N.O.). Cage Clamp terminal block: Quick and easy wire terminations. User adjustable calibration pots: IR compensation, forward torque, reverse torque, tachometer, min speed, max speed, forward acceleration, reverse acceleration and deadband. Additional Features: Dual voltage AC input, switch selectable armature or tachometer feedback mode and field supply for shunt wound motors. On board fusing: No need to add external fusing for protection of your motor or drive.

Suppliers

Company
Product
Description
Supplier Links
DC Motor Drive - SCR DC REGEN Chassis - 170-303-0003 - Bison Gear and Engineering
St. Charles, IL, USA
DC Motor Drive - SCR DC REGEN Chassis
170-303-0003
DC Motor Drive - SCR DC REGEN Chassis 170-303-0003
Bison’s Regen Drives consist of full-wave, four-quadrant regenerative SCR controls to provide smooth motoring and braking torque for brush-type DC motors. Control motors from 1/20 through 1 HP for single or bi-directional variable speed, without using mechanical contactors. Speed Range and Regulation: 1% regulation over 50:1 speed range. 1% regulation over 60:1 speed range with the addition of a tachometer for feedback. 4 Quadrant Reversing: Regenerative / 4 quadrant drives have the ability to perform quick, contactorless, reversing on-the-fly. Stopping Modes: User can decelerate (N.O.), regeneratively brake (N.O.) or coast the motor to a stop (N.O.). User can also decelerate to minimum speed (N.O.). Cage Clamp terminal block: Quick and easy wire terminations. User adjustable calibration pots: IR compensation, forward torque, reverse torque, tachometer, min speed, max speed, forward acceleration, reverse acceleration and deadband. Additional Features: Dual voltage AC input, switch selectable armature or tachometer feedback mode and field supply for shunt wound motors. On board fusing: No need to add external fusing for protection of your motor or drive.

Bison’s Regen Drives consist of full-wave, four-quadrant regenerative SCR controls to provide smooth motoring and braking torque for brush-type DC motors. Control motors from 1/20 through 1 HP for single or bi-directional variable speed, without using mechanical contactors.

  • Speed Range and Regulation: 1% regulation over 50:1 speed range. 1% regulation over 60:1 speed range with the addition of a tachometer for feedback.
  • 4 Quadrant Reversing: Regenerative / 4 quadrant drives have the ability to perform quick, contactorless, reversing on-the-fly.
  • Stopping Modes: User can decelerate (N.O.), regeneratively brake (N.O.) or coast the motor to a stop (N.O.). User can also decelerate to minimum speed (N.O.).
  • Cage Clamp terminal block: Quick and easy wire terminations.
  • User adjustable calibration pots: IR compensation, forward torque, reverse torque, tachometer, min speed, max speed, forward acceleration, reverse acceleration and deadband.
  • Additional Features: Dual voltage AC input, switch selectable armature or tachometer feedback mode and field supply for shunt wound motors.
  • On board fusing: No need to add external fusing for protection of your motor or drive.
Supplier's Site

Technical Specifications

  Bison Gear and Engineering
Product Category DC Motor Drives
Product Number 170-303-0003
Product Name DC Motor Drive - SCR DC REGEN Chassis
Product Regenerative; Silicon Controlled Rectifier Drive
Configuration Other; Chassis
AC Input 115 to 230 volts
Phase   Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

DRV8835 1.5A Low Voltage Stepper or Single/Dual Brushed DC Motor Driver w/ Dual Supplies (PWM or PH/EN Ctrl) - DRV8835DSSR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
MOTIX™ | Embedded Power ICs (System-on-Chip), 3-Phase Bridge Driver IC with Integrated Arm® Cortex® M3 - TLE9872QTW40 - Infineon Technologies AG
Specs
Product Pulse Width Modulation Drive; MCU
Operating Temperature -40 to 175 C (-40 to 347 F)
DC Input 6 to 28 volts
View Details
36V High Performance, High Reliability 2ch DC Brush Motor Driver - BD62221MUV - ROHM Semiconductor GmbH
Specs
AC Input 36 volts
Continuous Current 2 amps
View Details
AgroWheel Drive IG-9190-25 -  - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Motor / System DC Brushless
DC Input 48 volts
Power 1000 watts
View Details