Texas Instruments Standard Linear and Logic 12Bit Dac Quad, Smd, 5614, Soic16; Resolution (Bits) Texas Instruments TLV5614CD

Description
12BIT DAC QUAD, SMD, 5614, SOIC16; Resolution (Bits):12bit; Sampling Rate:102kSPS; Data Interface:4 Wire, Serial; Supply Voltage Range:2.7V to 3.3V, 4.5V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
12Bit Dac Quad, Smd, 5614, Soic16; Resolution (Bits) Texas Instruments - 28AH5503 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Dac Quad, Smd, 5614, Soic16; Resolution (Bits) Texas Instruments
28AH5503
12Bit Dac Quad, Smd, 5614, Soic16; Resolution (Bits) Texas Instruments 28AH5503
12BIT DAC QUAD, SMD, 5614, SOIC16; Resolution (Bits):12bit; Sampling Rate:102kSPS; Data Interface:4 Wire, Serial; Supply Voltage Range:2.7V to 3.3V, 4.5V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel RoHS Compliant: Yes

12BIT DAC QUAD, SMD, 5614, SOIC16; Resolution (Bits):12bit; Sampling Rate:102kSPS; Data Interface:4 Wire, Serial; Supply Voltage Range:2.7V to 3.3V, 4.5V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 28AH5503
Product Name 12Bit Dac Quad, Smd, 5614, Soic16; Resolution (Bits) Texas Instruments
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

5B isoLynx® SLX200 Data Acquisition System - SLX200 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Excitation Voltage (optional feature)
Auxiliary Outputs Analog Voltage Output
View Details
Analogue Amplifier with Digital Display / Panel Meter - E308 - RDP Electrosense
Specs
Signal Conditioning Bridge Conditioner; Sample-and-Hold Amplifier
Form Factor Stand-alone
Excitation Voltage
View Details
Isolated, Simultaneous, Multifunction USB Data Acquisition Board - DT9836-6-4-OEM - Measurement Computing
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
Outputs Analog Voltage Output
View Details
Analog Voltage Input Instrument -  - Thermotron Industries
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details