iba America LLC Datasheets for Data Input Modules
Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage.
Data Input Modules: Learn more
| Product Name | Notes |
|---|---|
| Compact device for acquisition and recording of fast analog signals 4 electrically isolated analog inputs Input signal level ±250 mV; ±500 mV; ±1 V; ±2.5 V; ±5 V; ±10 V; | |
| Input module with 8 digital and 8 analog voltage inputs Sampling rate 1 kHz Simultaneous data acquisition due to one A/D converter per channel, 16 bit resolution ibaNet protocol 3Mbit... | |
| Input module with 8 digital inputs and 8 analog current inputs for ibaNet 32 Mbit flex Inputs galvanically isolated, single ended Sampling rate up to 40 kHz, freely adjustable Simultaneous... | |
| In modern manufacturing facilities as well as power generation and distribution systems, the complexity and degree of interconnection of industrial automation systems are continuously increasing. As a result, the importance... | |
| Input module with 4 analog current inputs Use in power generation and distribution General current measurement Grid frequency measurement | |
| Input module with 4 analog inputs for voltage and current measurement Different measuring modes switchable per channel Expected availability in 2025 | |
| Input module with 4 analog inputs Measurement of mechanical vibration by means of IEPE accelerometers Expected availability in 2025 | |
| Input module with 4 analog voltage inputs Use in power generation and distribution General voltage measurement Grid frequency measurement |