The TLP2844 is a recorder from Zebra. Recorders and Printers allow engineers to collect and display data in different formats.
Additional Features:
OpenACCESS design for easy media loading
4.09”” print width
203 dpi print resolution (8 dots/mm)
4 ips maximum print speed
512KB of flash memory
128KB SRAM – enables printing of up to 11” long labels
Serial RS232 (DB9) and USB (V 1.1) OR Parallel (with Centronics connector) interfaces – configurable at time of order
Head-up sensor
Reflective and transmissive media sensing
Metal tear edge
5” outside diameter media capability
Fan-fold media feed slot
5 resident expandable bitmap fonts (USA, European)
Multiple DOS and Windows codepage support
Windows drivers
Printer utilities
Linear & 2-D bar code symbologies
The Zebra TLP2844 bar code printer brings a new level of performance to the Zebra desktop family. This space-saving, user-friendly printer delivers optimal performance in today´s on-demand desktop labeling applications.
The TLP2844 is a recorder from Zebra. Recorders and Printers allow engineers to collect and display data in different formats.
Additional Features:
- OpenACCESS design for easy media loading
- 4.09”” print width
- 203 dpi print resolution (8 dots/mm)
- 4 ips maximum print speed
- 512KB of flash memory
- 128KB SRAM – enables printing of up to 11” long labels
- Serial RS232 (DB9) and USB (V 1.1) OR Parallel (with Centronics connector) interfaces – configurable at time of order
- Head-up sensor
- Reflective and transmissive media sensing
- Metal tear edge
- 5” outside diameter media capability
- Fan-fold media feed slot
- 5 resident expandable bitmap fonts (USA, European)
- Multiple DOS and Windows codepage support
- Windows drivers
- Printer utilities
- Linear & 2-D bar code symbologies
The Zebra TLP2844 bar code printer brings a new level of performance to the Zebra desktop family. This space-saving, user-friendly printer delivers optimal performance in today´s on-demand desktop labeling applications.