The DAQN-THERM-5 is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.
Additional Features:
Thermocouple Amplifier Module
Ranges: -100 to 760 °C
Bandwidth (BW): 4 Hz
Isolation (ISO): 1 kVRMS
Single channel
High bandwidth - for dynamic signals
Isolation (most models)
Analog signal output (±5 V)
Single channel modularity
The Dewetron DAQN-THERM-5 is a DAQ Module for the Dewetron Modular USB Data Acquisition system.
The DAQN-THERM-5 is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.
Additional Features:
- Thermocouple Amplifier Module
- Ranges: -100 to 760 °C
- Bandwidth (BW): 4 Hz
- Isolation (ISO): 1 kVRMS
- Single channel
- High bandwidth - for dynamic signals
- Isolation (most models)
- Analog signal output (±5 V)
- Single channel modularity
The Dewetron DAQN-THERM-5 is a DAQ Module for the Dewetron Modular USB Data Acquisition system.