Expansion modules with digital and analogue inputs and outputs. Required front connector: -Stock no. 453-2573 for SM321/322/332 -Stock no. 453-2589 for SM331
For Use With = SIMATIC S7-300 Series
Module Type = Input
Input Type = Analogue
Number of Inputs = 6
Length = 125mm
Width = 40mm
Depth = 120mm
Dimensions = 125 x 40 x 120 mm
RS Components, Ltd. | |
---|---|
Product Category | Data Acquisition |
Product Number | 7466637 |
Data Acquisition | Input/Output Module |