The Modicon M258 PLC range is completed by an expansion module offer. All I/O modules are programmed with the SoMachine software.
Modicon TM5 Compact blocks. Simplified wiring and maintenance of devices with removable spring terminals. Simple interlocking mechanical assembly. DIN rail mounting
Manufacturer Series = TM5
Number of Inputs = 24
Number of Outputs = 12
Input Type = Digital
Output Type = Relay
For Use With = Modicon LMC058, Modicon M258
Voltage Category = 24 V dc
Output Current = 2 A
Length = 99mm
Width = 62.5mm
RS Components, Ltd. | |
---|---|
Product Category | Data Acquisition |
Product Number | 7702444 |
Data Acquisition | Input/Output Module |