2 analogue inputs. Housing with removable terminals. Communication monitoring. Addressing jack. Supply of inputs external or from the module, as required. Function indication for bus, internal. and external sensor power supply, inputs
Number of Inputs = 2
Input Type = Analogue
Number of I/O = 2
Voltage Category = 24 V dc
Length = 99mm
Width = 22.5mm
Depth = 85mm
Dimensions = 99 x 22.5 x 85 mm
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +70°C
RS Components, Ltd. | |
---|---|
Product Category | Data Acquisition |
Product Number | 6237797 |
Data Acquisition | Input/Output Module |
Outputs | Analogue |
Analog Channels | 2 # |