The testo 175 series data loggers have a USB and an SD card interface, making readout of the data fast and easy. The considerably higher memory capacity and the power supply using conventional batteries are further plus points
Data security. Password protection. Anti-theft lock. Robustness. Large display. Longer battery life. Large memory
Measurement Parameters = Temperature
Number of Input Channels = 2
Sensor Type = K, T
Interface Type = USB
Maximum Temperature Measurement = +1000 (K) °C, +400 (T) °C
Best Temperature Measurement Accuracy = ±0.5 °C
Temperature Measurement Resolution = 0.1°C
IP Rating = IP65
Power Source = Battery
Battery Life = 3 yr
The testo 175 series data loggers have a USB and an SD card interface, making readout of the data fast and easy. The considerably higher memory capacity and the power supply using conventional batteries are further plus points
Data security. Password protection. Anti-theft lock. Robustness. Large display. Longer battery life. Large memory
Measurement Parameters = Temperature
Number of Input Channels = 2
Sensor Type = K, T
Interface Type = USB
Maximum Temperature Measurement = +1000 (K) °C, +400 (T) °C
Best Temperature Measurement Accuracy = ±0.5 °C
Temperature Measurement Resolution = 0.1°C
Calibrated = UKAS
IP Rating = IP65
Power Source = Battery
The testo 175 series data loggers have a USB and an SD card interface, making readout of the data fast and easy. The considerably higher memory capacity and the power supply using conventional batteries are further plus points
Data security. Password protection. Anti-theft lock. Robustness. Large display. Longer battery life. Large memory
Measurement Parameters = Temperature
Number of Input Channels = 2
Sensor Type = K, T
Interface Type = USB
Maximum Temperature Measurement = +1000 (K) °C, +400 (T) °C
Best Temperature Measurement Accuracy = ±0.5 °C
Temperature Measurement Resolution = 0.1°C
Calibrated = RSCAL
IP Rating = IP65
Power Source = Battery
SYSCAL(7320575) Testo 175 T3 Temp logger - Data Acquisition & Logging - Data Loggers
Product Highlights
Each Unit Includes
RS Components, Ltd. | RS Components, Ltd. | Transcat, Inc. | |
---|---|---|---|
Product Category | Data Acquisition | Data Acquisition | Data Acquisition |
Product Number | 7320575 | 8105683 | 0572 1753 |
Product Name | 2-Channel Temperature DataLogger | ||
Data Acquisition | Datalogger | Datalogger | Datalogger |