SCALANCE access points with one built-in radio interface. For designing Industrial Wireless LAN (IWLAN) radio networks. Reliable communication. Encryption protects against unauthorized access. Suitable for mounting outdoors
Manufacturer Series = 6GK5 786
Number of I/O = 3
Voltage Category = 48 V dc
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +70°C
RS Components, Ltd. | |
---|---|
Product Category | Data Acquisition |
Product Number | 467775 |
Data Acquisition | Input/Output Module |