The SNAP Simple Ethernet I/O brain is a low-cost I/O and communications processor for high-density commercial and industrial applications on wired Ethernet networks.
The SNAP-ENET-S64 brain can be mounted on any SNAP PAC mounting rack along with SNAP I/O modules. It provides local intelligence for analog, simple digital, and tunneling serial capability.
Opto 22 | |
---|---|
Product Category | Data Acquisition |
Product Number | SNAP-ENET-S64 |
Data Acquisition | Input/Output Module |
Form Factor | Modular Bay or Slot System |
Outputs | Analog Voltage Output (optional feature); Analog Current Output (optional feature) |
User Interface | Computer Programmable |
Host Connection | RS232/422/485; Ethernet |