Analog isolation module, voltage input (10 kHz), high-speed, wide band, ±20 V input, ±5 V output.
Measurement Computing | |
---|---|
Product Category | Data Acquisition |
Product Number | ISO-5B41-07 |
Product Name | Analog Isolation Module |
Form Factor | Modular Bay or Slot System |
Outputs | Analog Voltage Output |
User Interface | None |
Application | General Lab & Industrial |