The R-MA6 is a mixed module with 6 analog inputs and 6 analog outputs.
It controls 6 analog inputs configurable for potentiometer, voltage, current and strain-gauge, satisfying the applicative needs of common transducers used in industrial applications.
The conversion system is sequential on the 6 channels.
Analog-digital conversion is at 16 bits.
The board can be software programmed to run intercepts and launch interrupts to the MASTER CPU.
It also controls 6 analog outputs in bipolar voltage ± 10V with maximum current of 20mA per output.
The outputs have 16 bit resolution.
They are protected against short circuit and overload by an electronic system.
The module has output diagnostics to check correct function.
Gefran | |
---|---|
Product Category | Data Acquisition |
Product Number | R-MA6 |
Product Name | Analog I/O Module |
Data Acquisition | Input/Output Module |
Form Factor | Modular Bay or Slot System |
Outputs | Analog Voltage Output; Analog Current Output |
Host Connection | Direct Backplane Interface |
Application | General Lab & Industrial |