Acromag, Inc. BusWorks™ 900 EN Series 8-Channel Input Module 968EN-4C08

Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900 EN Series 8-Channel Input Module - 968EN-4C08 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900 EN Series 8-Channel Input Module
968EN-4C08
BusWorks™ 900 EN Series 8-Channel Input Module 968EN-4C08
i2o Option 18 to 36V DC, 2.4W Power Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability 968EN-4008: Industrial-grade units 968EN-4C08: Commercial-grade units These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a configurable integrator/totalizer plus superior accuracy and temperature performance compared to the economical commercial-grade version. Features High-resolution 16-bit A/D\ Fast scanning of all channels in 8mS 3-way isolation and surge suppression Peer-to-peer i2o communication with percent-of-span or timed-based updates Configurable integration/totaliza tion function with non-volatile registers Dual-format 16/32-bit data registers Scaling registers on all channels Configurable sample averaging Automatic calibration and self-test User-adjustable TCP Ports 1-99,999 for advanced network configuration Web browser configuration with copy utility for fast setup
  • i2o Option
  • 18 to 36V DC, 2.4W Power
  • Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability

968EN-4008: Industrial-grade units
968EN-4C08: Commercial-grade units

These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures reliable measurements and dependable operation.

Industrial-grade models add a configurable integrator/totalizer plus superior accuracy and temperature performance compared to the economical commercial-grade version.

Features

  • High-resolution 16-bit A/D\
  • Fast scanning of all channels in 8mS
  • 3-way isolation and surge suppression
  • Peer-to-peer i2o communication with percent-of-span or timed-based updates
  • Configurable integration/totalization function with non-volatile registers
  • Dual-format 16/32-bit data registers
  • Scaling registers on all channels
  • Configurable sample averaging
  • Automatic calibration and self-test
  • User-adjustable TCP Ports 1-99,999 for advanced network configuration
  • Web browser configuration with copy utility for fast setup
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 968EN-4C08
Product Name BusWorks™ 900 EN Series 8-Channel Input Module
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
Host Connection Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Analog Input - 031-1CA20 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
Ex I/O 8 Point Digital Input NAMUR - 1719-IBN8 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Data Acquisition Input/Output Module
View Details
DataLogger® 7 -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Data Acquisition Datalogger
Form Factor Tablet
User Interface Front Panel
View Details
Stressometer Flatness Logger -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Data Acquisition Datalogger
Application General Lab & Industrial
View Details