Features
High-speed USB 2.0 multifunction DAQ
Sustained sampling speeds up to 500kHz
12 or 16-bit resolution A/D converter
Flexible, software configured functionality
High density, up to 128 single-ended or differential analog inputs
18 input ranges, 9 unipolar and 9 bipolar, per 8-channel programmable
Wide range of flexible signal conditioning types
Autocalibration and oversampling for real-time accurate data
A/D starts via software, timer, or external trigger
2 16-bit analog outputs available
16 high-current digital I/O lines
16-bit programmable counter/timer
I/O connections made via DB37 and DB25 connectors
Small, rugged, industrial gold-zinc plated steel enclosure
All required power drawn from provided instrument quality external power supply
Type B USB connector features industrial strength and high-retention design
Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping
FACTORY OPTIONS
Reference junction sensor w/two 37-pin terminal blocks
Extended temperature and DIN rail mounting provisions
OEM version (boards only) features PC/104 module size and mounting compatibility
RoHS Available. Please contact us for ordering information
SIGNAL CONDITIONING OPTIONS
Unipolar and bipolar ranges of 1mV, 5mV, 10mV, 20mV, 50mV
RC filters
4-20mA or 10-50mA current inputs
RTD measurement
Bridge completion
Thermocouple break detection and cold-junction compensation (CJC) temperature sensor
Voltage divider
+10V sensor excitation
Features
- High-speed USB 2.0 multifunction DAQ
- Sustained sampling speeds up to 500kHz
- 12 or 16-bit resolution A/D converter
- Flexible, software configured functionality
- High density, up to 128 single-ended or differential analog inputs
- 18 input ranges, 9 unipolar and 9 bipolar, per 8-channel programmable
- Wide range of flexible signal conditioning types
- Autocalibration and oversampling for real-time accurate data
- A/D starts via software, timer, or external trigger
- 2 16-bit analog outputs available
- 16 high-current digital I/O lines
- 16-bit programmable counter/timer
- I/O connections made via DB37 and DB25 connectors
- Small, rugged, industrial gold-zinc plated steel enclosure
- All required power drawn from provided instrument quality external power supply
- Type B USB connector features industrial strength and high-retention design
- Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping
FACTORY OPTIONS
- Reference junction sensor w/two 37-pin terminal blocks
- Extended temperature and DIN rail mounting provisions
- OEM version (boards only) features PC/104 module size and mounting compatibility
- RoHS Available. Please contact us for ordering information
SIGNAL CONDITIONING OPTIONS
- Unipolar and bipolar ranges of 1mV, 5mV, 10mV, 20mV, 50mV
- RC filters
- 4-20mA or 10-50mA current inputs
- RTD measurement
- Bridge completion
- Thermocouple break detection and cold-junction compensation (CJC) temperature sensor
- Voltage divider
- +10V sensor excitation