Series LFTB Center Back-Entry Bimetal Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. It features zinc plated steel cases, Kostil Polymer windows, 1/2 in. NPT Lead Free* brass thermowells with set screw, and bimetal spiral spring sensing elements. Available in various temperature rating scales.
Watts | |
---|---|
Product Category | Dial Thermometers |
Product Number | 0121672 |
Product Name | Lead Free* Center Back-Entry Bimetal Thermometers |
Display / Scale Characteristics | Fahrenheit; Celsius/Centigrade |
Range | 0.0 to 120 C (32 to 248 F) |
Thermometer Type | Bimetal |
Diameter | 3 inch (76.2 mm) |