Automated Dynamics Datasheets for Automated Tape Laying (ATL) and Automated Fiber Placement (AFP) Equipment

Automated tape laying (ATL) and automated fiber placement (AFP) equipment place composite tape on flat or shaped molds to fabricate multi-layered composite structures. The placement of tape by ATL/AFP machines is precisely controlled by computer to create layers with specific alternating carbon fiber orientations aligned with the expected loads for high mechanical strength. ATL machines lay relatively wide tape (typically 3 in to 12 in). AFP machines place a band comprised of several individually-driven narrow tapes (typically 1/8 in to 1/2 in width), enabling fabrication of more highly curved and complex part geometries compared to ATL. Composite tapes are typically comprised of fiber tows consisting of fiber reinforcement (e.g. carbon fiber) pre-impregnated (prepregged) with thermoset or thermoplastic resin.
Automated Tape Laying (ATL) and Automated Fiber Placement (AFP) Equipment: Learn more

Product Name Notes
One Single Tape Automated Tape Laying (ATL) utilizes a single, wide, unidirectionally reinforced, slit tape to layup simple, gentle contours or flat parts. This is typically the case within Automated...
Thermoplastic Composites Thermoplastics are melt-processable plastics. When a thermoplastic polymer is heated above its melt point, the plastic softens enough to be consolidated. When the heat source is removed and...
Thermoset Composites Automated Fiber Placement (AFP) of thermoset composites has been practiced and improved by Automated Dynamics for decades, and we work with clients to make the benefits of AFP...