Scientific Dust Collectors Datasheets for Fume and Smoke Collectors

Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor.


Fume and Smoke Collectors: Learn more

Product Name Notes
Scientific Dust Collectors' (MP) Vertical Cartridge Collector and (MPL) Small Vertical Cartridge are economical cartridge units that utilize the patented supersonic nozzle cleaning system as well as a high-side inlet...
Scientific Dust Collectors' (SL) Horizontal Cartridge Collector is designed for industrial powders, assorted metal working and spraying applications, and sub-micron dust applications. It utilizes the patented supersonic nozzle cleaning system,...
Scientific Dust Collectors' Low Pressure (LP) Vertical Cartridge Collector is economically designed for low volume and low static pressure (less than 10" SP). The LP employs the patented supersonic nozzle-based...
The (SC) Horizontal Cartridge Collector is Scientific Dust Collectors' newest line of Cartridge Collectors. The SC is an economical yet heavy duty pulse-jet cartridge collector. It features a fully welded...