Scientific Dust Collectors Datasheets for Dust Collectors and Dust Collector Filters
Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases prior to venting to the atmosphere.
Dust Collectors and Dust Collector Filters: Learn more
| Product Name | Notes |
|---|---|
| Inertial Separators are the simplest type of Dust Collector. This design depends on slowing down the air flow through the collector such that the air velocity is not sufficient to... | |
| Scientific Dust Collectors (SDC) is pleased to announce a new product addition to our complete line of dust collection equipment for dry particulate. The new product is called a Filter-Receiver... | |
| Scientific Dust Collectors has just announced a new retrofit system designed to improve the cleaning systems in all existing baghouse dust collectors. This cleaning system improvement can be applied to... | |
| Scientific Dust Collectors is pleased to announce its full line of Cyclone Dust Collectors! Currently, SDC's line of Cyclone Collectors are suited for 5,000 CFM to 50,000 CFM with grouping... | |
| Scientific Dust Collectors' (MP) Vertical Cartridge Collector and (MPL) Small Vertical Cartridge are economical cartridge units that utilize the patented supersonic nozzle cleaning system as well as a high-side inlet... | |
| Scientific Dust Collectors' (SL) Horizontal Cartridge Collector is designed for industrial powders, assorted metal working and spraying applications, and sub-micron dust applications. It utilizes the patented supersonic nozzle cleaning system,... | |
| Scientific Dust Collectors' Low Pressure (LP) Vertical Cartridge Collector is economically designed for low volume and low static pressure (less than 10" SP). The LP employs the patented supersonic nozzle-based... | |
| Scientific Dust Collectors' newest Supersonic Pulse Jet Low Flow Bottom Removal (SPJ-BL) Collector is economically designed for low-flow applications (less than 5,000CFM) and low static pressure (less than 14" SP). | |
| Scientific Dust Collectors' Supersonic Pulse Jet Bottom Removal (SPJ-B) Collector is designed for low-profile applications where headroom is a factor. It utilizes the patented supersonic nozzle cleaning system as well... | |
| Scientific Dust Collectors' Supersonic Pulse Jet Horizontal (SPJ-H) Collector is designed for low headroom applications, similar to the SPJ-B Collector. It utilizes the patented supersonic nozzle cleaning system as well... | |
| Scientific Dust Collectors' Supersonic Pulse Jet Railing Top (SPJ-RT) Collector is designed for easy top bag removal from the clean side while maintaining low headroom. It utilizes the patented supersonic... | |
| Scientific Dust Collectors' Supersonic Pulse Jet Top Removal (SPJ-T) Collector is designed with a full walk-in plenum for easy bag access from the clean side. It utilizes the patented supersonic... | |
| The (SC) Horizontal Cartridge Collector is Scientific Dust Collectors' newest line of Cartridge Collectors. The SC is an economical yet heavy duty pulse-jet cartridge collector. It features a fully welded... | |
| The SPJ-BV Series* Heavy Duty, reverse-pulse baghouse (BIN VENT) dust collector, has no moving parts and ships completely assembled for a quick installation. High efficiency and a patented cleaning technology... | |
| When it comes to filtration efficiency and performance, SDC has the experience to provide the proper filter media for your application. HEPA Filters are a terrific option to include after... |