Camfil APC Datasheets for Fume and Smoke Collectors
Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor.
Fume and Smoke Collectors: Learn more
| Product Name | Notes |
|---|---|
| Handling Hazardous Dust with Cleanliness, Safety and Efficiency Many processes in the pharmaceutical and chemical industries produce high concentrations of hazardous dusts. Cleanable filter systems make it possible to have... | |
| The dust collector designed specifically for pharmaceutical and containment applications, including the following: Tablet presses Tablet coating Fluid bed drying Spray drying Blending Granulation General room ventilation Gold Series Camtain... | |
| Designed for demanding industrial environments, Gold series high vacuum dust collectors deliver durable construction, high-pressure performance, and advanced filtration for critical dust-handling applications. Built to withstand both strong vacuum and... | |
| Gold Series industrial dust collectors are the industry™s best-in-class dust collection systems. The family includes Gold Series and Gold Series X-Flo collectors, which have a 25-year track record of successful... | |
| Gold Series X-Flo Package (GSXP) dust and fume collectors are compact, fully assembled and prewired for CNC laser and plasma cutting systems. They are built on core technology that’s been... | |
| If your production processes generate hazardous particles, wet scrubbers can safely and effectively remove them from the air. They are especially well suited for collecting combustible and flammable dust, aluminum... |