Camfil APC Datasheets for Dust Collectors and Dust Collector Filters
Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases prior to venting to the atmosphere.
Dust Collectors and Dust Collector Filters: Learn more
| Product Name | Notes |
|---|---|
| Handling Hazardous Dust with Cleanliness, Safety and Efficiency Many processes in the pharmaceutical and chemical industries produce high concentrations of hazardous dusts. Cleanable filter systems make it possible to have... | |
| The dust collector designed specifically for pharmaceutical and containment applications, including the following: Tablet presses Tablet coating Fluid bed drying Spray drying Blending Granulation General room ventilation Gold Series Camtain... | |
| Camfil Stat-Safe„¢ filter cartridges are constructed using a patented antistatic urethane to dissipate static charges and the buildup of static electricity within a dust collector. The antistatic urethane is used... | |
| Designed for demanding industrial environments, Gold series high vacuum dust collectors deliver durable construction, high-pressure performance, and advanced filtration for critical dust-handling applications. Built to withstand both strong vacuum and... | |
| Gold Series industrial dust collectors are the industry™s best-in-class dust collection systems. The family includes Gold Series and Gold Series X-Flo collectors, which have a 25-year track record of successful... | |
| Gold Series X-Flo Package (GSXP) dust and fume collectors are compact, fully assembled and prewired for CNC laser and plasma cutting systems. They are built on core technology that’s been... | |
| If your production processes generate hazardous particles, wet scrubbers can safely and effectively remove them from the air. They are especially well suited for collecting combustible and flammable dust, aluminum... | |
| Key Features: Exceptionallly rugged Moisture resistant and reusable Exceptionally long life Higher operating temperatures Double seal gasket for fewer leaks and easier filter changes | |
| OmniPleat® is Camfil's unique method for producing high-performance filter cartridges. Synthetic, custom-shaped glue beads are applied to both sides of the media pack to hold the pleats open and... |