Wide variety of compression springs to meet a diverse range of application needs. In our stock compression springs section, you can search our inventory to find the length, diameter, rate, material, and load strength you require.
W.B. Jones Spring Company | |
---|---|
Product Category | Compression Springs |
Product Number | 18 |
Product Name | Compression Spring (stock) |
Material | Hard Drawn |
End Configuration | Closed (squared) ends |
Base Unit System | English Design |
Outer Diameter | 0.6880 inch (17.48 mm) |
Inner Diameter | 0.5940 inch (15.09 mm) |