LAPP 52003530+52005130

Description
Nickel coated brass cable glands offer protection to IP68, they come complete with an earthing hat which allows braid termination on flexible armoured cables. Thread Size = PG16 Material = Nickel Plated Brass Maximum Cable Diameter = 14.8mm Minimum Cable Diameter = 13.8mm IP Rating = IP68 Minimum Operating Temperature = -20°C Maximum Operating Temperature = +80°C Locknut Included = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1829183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Nickel coated brass cable glands offer protection to IP68, they come complete with an earthing hat which allows braid termination on flexible armoured cables. Thread Size = PG16 Material = Nickel Plated Brass Maximum Cable Diameter = 14.8mm Minimum Cable Diameter = 13.8mm IP Rating = IP68 Minimum Operating Temperature = -20°C Maximum Operating Temperature = +80°C Locknut Included = Yes

Nickel coated brass cable glands offer protection to IP68, they come complete with an earthing hat which allows braid termination on flexible armoured cables.
Thread Size = PG16
Material = Nickel Plated Brass
Maximum Cable Diameter = 14.8mm
Minimum Cable Diameter = 13.8mm
IP Rating = IP68
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +80°C
Locknut Included = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sealing Glands
Product Number 1829183
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

 - 2206301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass
Opening Diameter 0.7087 to 0.8858 inch (18 to 22.5 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
metal ventilation cable gland M16x1.5 air vent cable gland -  - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable gland - E11270 - ifm electronic gmbh
ifm electronic gmbh
Specs
Application Cable & Wire
Material housing: PA black; Sealing: CR
View Details