Has all the features of the round top style, with the added feature of Trumpet-shaped cable entry, used as bending protection for flexible cables and leads supplying appliances or machines which are moved in normal use. Gland has a clamping arrangement offering relief to the active circumference of the cable. Supplied with locknut.
Thread Size = PG21
Material = Polyamide
Maximum Cable Diameter = 18.034mm
Minimum Cable Diameter = 12.954mm
Colour = Grey
IP Rating = IP68
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +80°C
Locknut Included = Yes
RS Components, Ltd. | |
---|---|
Product Category | Sealing Glands |
Product Number | 2438968 |
Application | Cable & Wire |