Legrand 0 980 24

Description
Mechanical tightening, anti-vibration cable gland with a neoprene O-ring seal to ensure IP68. The locking section is composed of flexible flaps that exert significant pressure on the cable to ensure optimal strain resistance. Thread Size = PG16 Material = Polyamide Maximum Cable Diameter = 14mm Minimum Cable Diameter = 10mm Colour = Grey IP Rating = IP68
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 521093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mechanical tightening, anti-vibration cable gland with a neoprene O-ring seal to ensure IP68. The locking section is composed of flexible flaps that exert significant pressure on the cable to ensure optimal strain resistance. Thread Size = PG16 Material = Polyamide Maximum Cable Diameter = 14mm Minimum Cable Diameter = 10mm Colour = Grey IP Rating = IP68

Mechanical tightening, anti-vibration cable gland with a neoprene O-ring seal to ensure IP68. The locking section is composed of flexible flaps that exert significant pressure on the cable to ensure optimal strain resistance.
Thread Size = PG16
Material = Polyamide
Maximum Cable Diameter = 14mm
Minimum Cable Diameter = 10mm
Colour = Grey
IP Rating = IP68

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sealing Glands
Product Number 521093
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Stainless Steel Cable Glands - MIV-SUS CABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Stainless Steel
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable gland - E10101 - ifm electronic gmbh
ifm electronic gmbh
Specs
Application Cable & Wire
Material housing: PA black; Sealing: NBR grey
View Details