CABLE GLAND, BRASS, 5MM-10.5MM; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP66, RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Sealing Glands |
Product Number | 57AC2358 |
Product Name | Cable Gland, Brass, 5Mm-10.5Mm; Thread Size Imperial Hylec |
Application | Cable & Wire |