Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
SEALING GLANDS
MENCOM CORPORATION
MCG-1/2-ASI -- METAL ASI CABLE GLAND
Mencom Corporation
Metal ASI Cable Gland
MCG-1/2-ASI
Mencom Corporation
Done
Description
Cable Glands: NPT, PG & Metric
Suppliers
Company
Product
Description
Supplier Links
Mencom Corporation
Oakwood, GA, USA
Metal ASI Cable Gland
MCG-1/2-ASI
Metal ASI Cable Gland
MCG-1/2-ASI
Cable Glands: NPT, PG & Metric
Cable Glands: NPT, PG & Metric
Supplier's Site
Technical Specifications
Mencom Corporation
Product Category
Sealing Glands
Product Number
MCG-1/2-ASI
Product Name
Metal ASI Cable Gland
Application
Cable & Wire
Unlock Full Specs
to access all available technical data
Similar Products
icotek Corp
KDR-ESR Gland Plates with Slide Frames- for Rittal, nVent Hoffman & Häwa enclosures / IP54
43070
Specs
Application
Cable & Wire
Material
Base plate: Steel, zinc plated ESR frame: Polyamide
Operating Temperature
-40 to 194 F (-40 to 90 C)
View Details
TE Connectivity
Cable Glands
1SNG602048R0000
Specs
Application
Cable & Wire
Material
Brass
View Details
Anderson Power Products
3 Position Mini PL Cable Gland (Ps03)
PS1T20-9X
Specs
Application
Cable & Wire
Number of Elements
1 #
Opening Diameter
0.2600 to 0.3300 inch (6.6 to 8.38 mm)
View Details
2
suppliers
RS Components, Ltd.
2647358
Specs
Application
Cable & Wire
Material
Brass
Opening Diameter
0.2362 to 0.4331 inch (6 to 11 mm)
View Details