Cable Feedthrough 0.10" ~ 0.31" (2.5mm ~ 8.0mm) Polyamide PG9 Gray
Maximum strain relief through clamping range
IP 68 achieved without seal rings
Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut
Gas and water-tight
Polyamide 6 Housing
Neoprene Sealing Sleeve
IP 68 Achieved without Seal Rings
Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
Gas and Water Tight
-25degC to 100degC (-13degF to 212degF) Temperature Range
Widely Used, Suitable for Most Applications
DigiKey | Allied Electronics, Inc. | |
---|---|---|
Product Category | Sealing Glands | Sealing Glands |
Product Number | 1920-1062-ND | 70075254 |
Product Name | Cable and Cord Grips | Gland, Cable; Polyamide 6; PG 9; 2.5 to8 mm; 15.2 mm; 35 mm; Neoprene; IP 68 |
Application | Cable & Wire | Cable & Wire |