Altech Corp. Cable and Cord Grips 5308 921

Description
Cable Feedthrough 0.20" ~ 0.47" (5.0mm ~ 12.0mm) Polyamide 1/2" NPT Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1920-1076-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1076-ND
Cable and Cord Grips 1920-1076-ND
Cable Feedthrough 0.20" ~ 0.47" (5.0mm ~ 12.0mm) Polyamide 1/2" NPT Black

Cable Feedthrough 0.20" ~ 0.47" (5.0mm ~ 12.0mm) Polyamide 1/2" NPT Black

Supplier's Site Datasheet
Cable Gland;Polyamide 6; Neoprene;NPT 1/2in;5-12mm;Black;44mm;24mm;14mm - 70074427 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Gland;Polyamide 6; Neoprene;NPT 1/2in;5-12mm;Black;44mm;24mm;14mm
70074427
Cable Gland;Polyamide 6; Neoprene;NPT 1/2in;5-12mm;Black;44mm;24mm;14mm 70074427
Cord Grip, Polyamide 6 Body Material, Machines and Devices Application, Neoprene Seal Material Maximum strain relief through clamping range Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Cord Grip, Polyamide 6 Body Material, Machines and Devices Application, Neoprene Seal Material

  • Maximum strain relief through clamping range
  • Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut
  • Gas and water-tight
  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 1920-1076-ND 70074427
Product Name Cable and Cord Grips Cable Gland;Polyamide 6; Neoprene;NPT 1/2in;5-12mm;Black;44mm;24mm;14mm
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Bending-proof Nylon Cable Glands (Type B) - MIV-BPNCGB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable gland - E21010 - ifm electronic gmbh
ifm electronic gmbh
Specs
Application Cable & Wire
Material housing: PA black; Sealing: CR
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details